High-Voltage, High-Current Operational Amplifier 5-DDPAK/TO-263
Manufacturer: Texas Instruments
Win Source Part Number: 888159-OPA544F/500
Operating Temperature Range: -40°C ~ 85°C
Features: Power Amplifier Circuit - DDPAK/TO-263-5
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA544
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK/TO-263-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-38199-2, 296-38199-1, 296-38199-6, OPA544F/500G3, OPA544F/500G3-ND, OPA544F/500-ND, -OPA544F/500G3, -296-38199-1-ND, OPA544F/500-NDR, -OPA544F/500G3-NDR
High-Current Op Amp, 4A Out, 35V, 1.4MHz BW, TO-263 Product overview: OPA544F/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 35V, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4A, 35V, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA544F/500 can be used for catalog matching and distributor lookup.
Power Amplifier 1 Circuit DDPAK/TO-263-5
Power Amplifier 1 Circuit DDPAK/TO-263-5
Power Amplifier 1 Circuit DDPAK/TO-263-5
Operational Amplifier, 1 Func, 5000uV Offset-Max, PSSO5
IC POWER 1 CIRCUIT DDPAK/TO263-5
OP AMP, 35VIN, 2A, 8V/US, 5TO263; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:8V/µs; Supply Voltage Range:± 10V to ± 35V; Amplifier Case Style:TO-263; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC POWER 1 CIRCUIT DDPAK/TO263-5
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Op Amp
IC POWER 1 CIRCUIT DDPAK/TO263-5
Power Amplifier 1 Circuit DDPAK/TO-263-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA544F/500 | 888159-OPA544F/500 | 687-OPA544F/500 | 296-38199-1-ND | OPA544F/500 | OPA544F/500 | 26AJ7846 | OPA544F/500 | OPA544F/500 | OPA544F/500 | OPA544F/500 |
| Product Name | OPA544 High-Voltage, High-Current Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA544F/500 | 4A 35V 1.4MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 35Vin, 2A, 8V/us, 5To263; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 20 to 70 volts | 35 volts | 10 to 35 volts | 20 volts | |||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 15000 microamps | ||||||||||
| CMRR | 90 dB |