High Power Monolithic Operational Amplifier 8-TO-3
Manufacturer: Texas Instruments
Win Source Part Number: 209505-OPA541SM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 10 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-3-8
Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V
Operating Supply Current: 20mA
Channel Output Current: 10A
Gain Bandwidth Product (GBP): 1.6MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
High Power Op Amp, 10A Out, 1.6MHz BW, TO-3-8 Product overview: OPA541SM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10A, 1.6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA541SM can be used for catalog matching and distributor lookup.
Power Amplifier 1 Circuit TO-3-8
IC POWER 1 CIRCUIT TO3-8
IC POWER 1 CIRCUIT TO3-8
Operational Amplifiers - Op Amps Hi-Power Monolithic Op Amp
IC POWER 1 CIRCUIT TO3-8
Power Amplifier 1 Circuit TO-3-8
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA541SM | 209505-OPA541SM | 687-OPA541SM | 296-36047-5-ND | OPA541SM | OPA541SM | OPA541SM | OPA541SM | OPA541SM |
| Product Name | OPA541 High Power Monolithic Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA541SM | 10A 1.6MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 20 to 70 volts | 20 to 80 volts | 35 volts | 20 volts | 20 volts | ||||
| VOS | 10 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 25000 microamps | ||||||||
| CMRR | 95 dB | ||||||||
| GBW | 1.6 MHz | 1.6 MHz | 1.6 MHz | 1.6 MHz |