Texas Instruments OPA3875 Triple 2:1 High-Speed Video Multiplexer OPA3875IDBQR

Description
Triple 2:1 High-Speed Video Multiplexer 16-SSOP
Request a Quote Datasheet
Description
Triple 2:1 High-Speed Video Multiplexer 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA3875 Triple 2:1 High-Speed Video Multiplexer - OPA3875IDBQR - Texas Instruments
Dallas, TX, United States
OPA3875 Triple 2:1 High-Speed Video Multiplexer
OPA3875IDBQR
OPA3875 Triple 2:1 High-Speed Video Multiplexer OPA3875IDBQR
Triple 2:1 High-Speed Video Multiplexer 16-SSOP

Triple 2:1 High-Speed Video Multiplexer 16-SSOP

Buy Now Datasheet
Singapore, Singapore
700MHz SSOP Operational Amplifier IC
780-OPA3875IDBQR
700MHz SSOP Operational Amplifier IC 780-OPA3875IDBQR
Triple-channel, 700MHz, op amp with 2:1 high-speed multiplexer 16-SSOP -40 to 85 Product overview: OPA3875IDBQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, SSOP, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA3875IDBQR can be used for catalog matching and distributor lookup.

Triple-channel, 700MHz, op amp with 2:1 high-speed multiplexer 16-SSOP -40 to 85 Product overview: OPA3875IDBQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, SSOP, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA3875IDBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Video Amplifier Chips Operational Amplifiers
Product Number OPA3875IDBQR 780-OPA3875IDBQR
Product Name OPA3875 Triple 2:1 High-Speed Video Multiplexer 700MHz SSOP Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2 V/V
Slew Rate 3100 V/µs
Input Voltage Noise (Vn) 6.7 nV/rt.Hz
Package Type SSOP Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers