High Speed Precision Transimpedance Amplifier 8-VSSOP -40 to 125
Transimpedance Amplifier 1 Circuit 8-VSSOP
90MHz TIA IC, 150mA Out, 2.7-5.5V, VSSOP Product overview: OPA380AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 150mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHz, 150mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA380AIDGKTG4 can be used for catalog matching and distributor lookup.
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
Transimpedance Amplifier 1 Circuit 8-VSSOP
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
Transimpedance Amplifiers High Speed Precision Transimpedance
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA380AIDGKTG4 | OPA380AIDGKTG4-ND | 687-OPA380AIDGKTG4 | OPA380AIDGKTG4 | OPA380AIDGKTG4 | OPA380AIDGKTG4 | OPA380AIDGKTG4 |
| Product Name | OPA380 High Speed Precision Transimpedance Amplifier | Instrumentation, Op Amps, Buffer Amps | 90MHz 150mA 5.5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Transimpedance Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | ||
| Source Current (IS) | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps |