High Speed Precision Transimpedance Amplifier 8-SOIC -40 to 125
Transimpedance Amplifier 1 Circuit 8-SOIC
IC TRANSIMPEDANCE 1 CIRC 8SOIC
IC TRANSIMPEDANCE 1 CIRC 8SOIC
Transimpedance Amplifiers High Speed Precision Transimpedance
Transimpedance Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA380AIDG4 | OPA380AIDG4-ND | OPA380AIDG4 | OPA380AIDG4 | OPA380AIDG4 | OPA380AIDG4 |
| Product Name | OPA380 High Speed Precision Transimpedance Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Transimpedance Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps |