Texas Instruments OPA362 3V Video Amplifier with Internal Gain and Filter in SC70 OPA362AIDCKT

Description
3V Video Amplifier with Internal Gain and Filter in SC70 6-SC70 -40 to 125
Request a Quote Datasheet
Description
3V Video Amplifier with Internal Gain and Filter in SC70 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA362 3V Video Amplifier with Internal Gain and Filter in SC70 - OPA362AIDCKT - Texas Instruments
Dallas, TX, United States
OPA362 3V Video Amplifier with Internal Gain and Filter in SC70
OPA362AIDCKT
OPA362 3V Video Amplifier with Internal Gain and Filter in SC70 OPA362AIDCKT
3V Video Amplifier with Internal Gain and Filter in SC70 6-SC70 -40 to 125

3V Video Amplifier with Internal Gain and Filter in SC70 6-SC70 -40 to 125

Buy Now Datasheet
Video Amps and Modules - 296-OPA362AIDCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-OPA362AIDCKTTR-ND
Video Amps and Modules 296-OPA362AIDCKTTR-ND
Video Amp, 1 Filter SC-70-6

Video Amp, 1 Filter SC-70-6

Buy Now Datasheet
Video Amps and Modules - 296-OPA362AIDCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-OPA362AIDCKTCT-ND
Video Amps and Modules 296-OPA362AIDCKTCT-ND
Video Amp, 1 Filter SC-70-6

Video Amp, 1 Filter SC-70-6

Buy Now Datasheet
Video Amps and Modules - OPA362AIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA362AIDCKT
Video Amps and Modules OPA362AIDCKT
Video Amp 1 Filter SC-70-6

Video Amp 1 Filter SC-70-6

Buy Now
Linear - Amplifiers - Video Amps and Modules - OPA362AIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA362AIDCKT
Linear - Amplifiers - Video Amps and Modules OPA362AIDCKT
IC AMP FILTER SC70-6

IC AMP FILTER SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA362AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA362AIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA362AIDCKT
IC AMP FILTER SC70-6

IC AMP FILTER SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Video Amplifiers
OPA362AIDCKT
Video Amplifiers OPA362AIDCKT
Video Amplifiers 3V Video Amp w/ Int Gain and Filter

Video Amplifiers 3V Video Amp w/ Int Gain and Filter

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA362AIDCKT 296-OPA362AIDCKTTR-ND OPA362AIDCKT OPA362AIDCKT OPA362AIDCKT OPA362AIDCKT
Product Name OPA362 3V Video Amplifier with Internal Gain and Filter in SC70 Video Amps and Modules Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amplifiers
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 to 3.3 volts 2.5 to 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC70 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 80 mA
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Video Amps And Module - 737-CLC412AJE - ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 250 MHz
Slew Rate 1300 V/µs
Package Type Tube
View Details
4 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
LM124M Quadruple Operational Amplifier - 7704301CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers