Dual, Low Power, High-Speed , Fixed Gain Operational Amplifier 8-VSSOP -40 to 85
Operational Amplifier, 2 Func, 7500uV Offset-Max, 250MHz Band Width, BIPolar, PDSO8
Video Amp, 2 Voltage Feedback 8-VSSOP
Video Amp, 2 Voltage Feedback 8-VSSOP
Dual Op Amp, 250MHz BW, 320V/µs SR, 8.5mA, VSSOP Product overview: OPA2832IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 320V, 8.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 320V, 8.5mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA2832IDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004268-OPA2832IDGKT
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Slew Rate: 300 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 8.5mA
Channel Output Current: 82mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC AMP VOLTAGE FEEDBACK 8VSSOP
High Speed Operational Amplifiers Dual Lo-Pwr Hi-Spd Fixed Gain
Video Amp 2 Voltage Feedback 8-VSSOP
IC, OP-AMP, 250MHZ, 320V/ US, 1.5MV MSOP8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; SLEW RATE:320V/S; SUPPLY VOLTAGE RANGE: 1.5V TO5.5V; AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
IC AMP VOLTAGE FEEDBACK 8VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA2832IDGKT | OPA2832IDGKT | 296-18003-2-ND | 737-OPA2832IDGKT | 004268-OPA2832IDGKT | OPA2832IDGKT | OPA2832IDGKT | OPA2832IDGKT | 16971897 | OPA2832IDGKT |
| Product Name | OPA2832 Dual, Low Power, High-Speed , Fixed Gain Operational Amplifier | Video Amps and Modules | Dual 250MHz 320V 8.5mA Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - OPA2832IDGKT | Linear - Amplifiers - Video Amps and Modules | High Speed Operational Amplifiers | Video Amps and Modules | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3 to 11 volts | 2.8 to 11 volts | 3 to 11 volts | |||||||
| VOS | 6 millivolts | |||||||||
| Quiescent Current (IQ) | 3900 microamps |