Dual High Power Operational Amplifier 8-TO-3
General Purpose Amplifier 2 Circuit TO-3-8
Manufacturer: Texas Instruments
Win Source Part Number: 1233544-OPA2541SMQ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-3-8
Number of Circuits: 2
Amplifier Type: Power
Current - Input Bias: 15pA
Voltage - Input Offset: 250μV
Family Name: OPA2541
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: TO-3-8
Output Current per Channel: 7A
SR - Slew Rate: 8 V/μs
GBP - Gain Bandwidth Product: 1.6MHz
Dual Supply Voltage (±): 20 V ~ 80 V, ±10 V ~ 40 V
Alternative Parts (Cross-Reference): OMA2541SK2; OMA2541SKPBF; OMA2541SKCPBF;
Introduction Date: October 01, 1993
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, MBFM8
Dual High Power Op Amp, 7A Out, 1.6MHz GBW, TO-3-8 Product overview: OPA2541SMQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7A, 1.6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7A, 1.6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2541SMQ can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual High Pwr Op Amp
IC OPAMP GP 2 CIRCUIT TO3-8
General Purpose Amplifier 2 Circuit TO-3-8
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2541SMQ | OPA2541SMQ-ND | 1233544-OPA2541SMQ | OPA2541SMQ | 687-OPA2541SMQ | OPA2541SMQ | OPA2541SMQ | OPA2541SMQ |
| Product Name | OPA2541 Dual High Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2541SMQ | Dual 7A 1.6MHz Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Output Current (Iout) | 5 amps | |||||||
| Supply Voltage (VS) | 20 to 80 volts | 40 volts | 20 volts | |||||
| Slew Rate | 6 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | ||
| VOS | 1 millivolts | 0.2500 millivolts | 1 millivolts | |||||
| Package Type | TO-3 | TO-3; TO-3-8 | TO-CAN-8 | Rail/Tube | Through Hole | TO-3; TO-3-8 |