Dual High Power Operational Amplifier 8-TO-3
Dual Power Op Amp, 7A Out, 1.6MHz BW, TO-3 Product overview: OPA2541AM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7A, 1.6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7A, 1.6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2541AM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233541-OPA2541AM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, MBFM8
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, MBFM8
General Purpose Amplifier 2 Circuit TO-3-8
Operational Amplifiers - Op Amps HiVltg Hi-Current Op Amp
IC OPAMP GP 2 CIRCUIT TO3-8
General Purpose Amplifier 2 Circuit TO-3-8
General Purpose Amplifier 2 Circuit TO-3-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2541AM | 687-OPA2541AM | 1233541-OPA2541AM | OPA2541AM | 296-39713-5-ND | OPA2541AM | OPA2541AM | OPA2541AM |
| Product Name | OPA2541 Dual High Power Operational Amplifier | Dual 7A 1.6MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2541AM | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Output Current (Iout) | 5 amps | |||||||
| Supply Voltage (VS) | 20 to 80 volts | 35 volts | 20 volts | |||||
| Slew Rate | 6 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | |||
| VOS | 1 millivolts | 1 millivolts | ||||||
| Package Type | TO-3 | Rail/Tube | TO-CAN-8 | TO-3; TO-3-8 | Through Hole | TO-3; TO-3-8 |