Single-Supply, MicroPower Operational Amplifiers 8-PDIP
Operational Amplifier, 1 Func, 250uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 1 Func, 250uV Offset-Max, BIPolar, PDIP8
1-Ch Op Amp, 35MHz BW, 27uA, 18V, 8-PDIP Product overview: OPA241PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 27uA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35MHz, 27uA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA241PA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 004221-OPA241PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.01 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 27μA
Channel Output Current: 21mA
Gain Bandwidth Product (GBP): 35kHz
Alternative Parts (Cross-Reference): MAX480EPA; OP90FZ; OPA241PA; OPA251PAG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC, OP AMP, MICROPOWER, DIP8, 241; No. of Amplifiers:1 Amplifier; Bandwidth:35MHz; Slew Rate:0.01V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA241PA | OPA241PA | 3071695 | 3071695P | 687-OPA241PA | OPA241PA-ND | 004221-OPA241PA | 28AH4530 | OPA241PA | OPA241PA | OPA241PA | OPA241PA |
| Product Name | OPA241 Single-Supply, MicroPower Operational Amplifiers | Op Amps | Op Amps | 35MHz 27uA 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA241PA | Ic, Op Amp, Micropower, Dip8, 241; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | |||||||
| GBW | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | |||||||||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 1.00E-8 V/µs | |||||
| CMRR | 80 dB |