Precision, Low Power, Transimpedance Amplifier 8-SON -40 to 125
IC TRANSIMPEDANCE 2 CIRCUIT 8SON
Manufacturer: Texas Instruments
Win Source Part Number: 1084738-OPA2381AIDRB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 12 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 7μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
2-Ch Transimpedance Amp, 18MHz GBW, 25uV Vos, 800uA, 5.5V Product overview: OPA2381AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 800uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 800uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2381AIDRBT can be used for catalog matching and distributor lookup.
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC TRANSIMPEDANCE 2 CIRCUIT 8SON
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC TRANSIMPEDANCE 2 CIRCUIT 8SON
Transimpedance Amplifiers Precision Lo-Power Transimpedance
| Texas Instruments | ODG (Origin Data Global) | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2381AIDRBT | OPA2381AIDRBT | 1084738-OPA2381AIDRBT | 687-OPA2381AIDRBT | 296-17559-2-ND | OPA2381AIDRBT | OPA2381AIDRBT | OPA2381AIDRBT | OPA2381AIDRBT |
| Product Name | OPA2381 Precision, Low Power, Transimpedance Amplifier | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2381AIDRBT | 18MHz 800uA 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Transimpedance Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SON,VSSOP | Surface Mount | 8-SON (3x3) | Tape and Reel | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | Surface Mount | ||
| VOS | 0.0070 millivolts | 0.0070 millivolts | 0.0070 millivolts |