The OPA1652AIDR is a dual FET-input operational amplifier designed for audio applications, featuring a low noise density of 4.5 nV/,àöHz at 1 kHz and an ultra-low distortion of 0.00005% at the same frequency. It supports rail-to-rail output swing, achieving output levels within 800 mV of the supply rails with a 2 k,Ѷ load, which enhances dynamic range. The device operates over a wide supply range of ¬±2.25 V to ¬±18 V or 4.5 V to 36 V while consuming only 2 mA of supply current per channel. It is unity-gain stable and exhibits excellent dynamic behavior across various load conditions. The OPA1652AIDR is specified for operation in temperatures ranging from -40¬8C to +85¬8C, making it suitable for a variety of applications including audio mixers, effects processors, and car audio systems. The device is available in multiple package options, including SOIC and VSSOP.
Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 025969-OPA1652AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 10 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Family Name: OPA1652
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 18MHz
Alternative Parts (Cross-Reference): OPA1652AIDRGT; OPA1652AIDRGR; OPA1652AIDGKR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
双声道 SOIC-8 Audio Power OpAmps ROHS
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP-AMP, 18MHZ, 10V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers Low Noise & Distort FET Inp Audio Op Amp
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1652AIDR | 025969-OPA1652AIDR | 296-39101-2-ND | OPA1652AIDR | OPA1652AIDR | OPA1652AIDR | 26AJ7768 | OPA1652AIDR | OPA1652AIDR | OPA1652AIDR |
| Product Name | OPA1652 Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1652AIDR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Audio Power OpAmps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 18Mhz, 10V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| CMRR | 110 dB |