Texas Instruments ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver ONET4211LDRGETG4

Description
155 Mbps to 4.25 Gbps Laser Driver 24-VQFN -40 to 85
Request a Quote Datasheet
Description
155 Mbps to 4.25 Gbps Laser Driver 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver - ONET4211LDRGETG4 - Texas Instruments
Dallas, TX, United States
ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver
ONET4211LDRGETG4
ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver ONET4211LDRGETG4
155 Mbps to 4.25 Gbps Laser Driver 24-VQFN -40 to 85

155 Mbps to 4.25 Gbps Laser Driver 24-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number ONET4211LDRGETG4
Product Name ONET4211LD 155 Mbps to 4.25 Gbps Laser Driver
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VRA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details