155 Mbps to 4.25 Gbps Laser Driver w/ Active Back Termination 24-VQFN -40 to 85
Interface Circuit, PQCC24
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-VQFN (4x4)
IC LASER DRVR 4.25GB 3.6V 24VQFN
Laser Drivers 155 Mbps-4.25 Gbps Laser Driver
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ONET4201LDRGET | ONET4201LDRGET | 296-19278-2-ND | ONET4201LDRGET | ONET4201LDRGET |
| Product Name | ONET4201LD 155 Mbps to 4.25 Gbps Laser Driver w/ Active Back Termination | Laser Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers | Laser Drivers | |
| Device Type | Laser Driver | Sensor Interface | Laser Driver | Laser Driver | Laser Driver |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3.3V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Data Rate | 4.25E6 kbps | 4.25E6 kbps | 4.25E6 kbps |