Texas Instruments ONET1191V 11.3 Gbps Differential VCSEL Driver ONET1191VRGPR

Description
11.3 Gbps Differential VCSEL Driver 20-QFN -40 to 85
Request a Quote Datasheet
Description
11.3 Gbps Differential VCSEL Driver 20-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONET1191V 11.3 Gbps Differential VCSEL Driver - ONET1191VRGPR - Texas Instruments
Dallas, TX, United States
ONET1191V 11.3 Gbps Differential VCSEL Driver
ONET1191VRGPR
ONET1191V 11.3 Gbps Differential VCSEL Driver ONET1191VRGPR
11.3 Gbps Differential VCSEL Driver 20-QFN -40 to 85

11.3 Gbps Differential VCSEL Driver 20-QFN -40 to 85

Buy Now Datasheet
Laser Drivers - ONET1191VRGPR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ONET1191VRGPR-ND
Laser Drivers ONET1191VRGPR-ND
Laser Driver IC 11.3Gbps 1 Channel 2.9V ~ 3.6V 20-QFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.9V ~ 3.6V 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - ONET1191VRGPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
ONET1191VRGPR
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers ONET1191VRGPR
IC LASER DRVR 11.3GB 3.6V 20QFN

IC LASER DRVR 11.3GB 3.6V 20QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ONET1191VRGPR ONET1191VRGPR-ND ONET1191VRGPR
Product Name ONET1191V 11.3 Gbps Differential VCSEL Driver Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Device Type ONET1191V 11.3 Gbps Differential VCSEL Driver Laser Driver Laser Driver
Features RoHS
Supply Voltage 3.3V Other; 2.9V ~ 3.6V 3.6V; Other
Data Rate 1.13E7 kbps 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

ONET4291VA 4.25 Gbps VCSEL Driver with Serial Interface - ONET4291VARGPT - Texas Instruments
Specs
Device Type ONET4291VA 4.25 Gbps VCSEL Driver with Serial Interface
Features RoHS
Supply Voltage 3.3V
View Details
4 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details