Texas Instruments ONET1141L 11.3Gbps Modulator Driver ONET1141LRGER

Description
11.3Gbps Modulator Driver 24-VQFN -40 to 100
Request a Quote Datasheet
Description
11.3Gbps Modulator Driver 24-VQFN -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONET1141L 11.3Gbps Modulator Driver - ONET1141LRGER - Texas Instruments
Dallas, TX, United States
ONET1141L 11.3Gbps Modulator Driver
ONET1141LRGER
ONET1141L 11.3Gbps Modulator Driver ONET1141LRGER
11.3Gbps Modulator Driver 24-VQFN -40 to 100

11.3Gbps Modulator Driver 24-VQFN -40 to 100

Buy Now Datasheet
Laser Drivers - ONET1141LRGER-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ONET1141LRGER-ND
Laser Drivers ONET1141LRGER-ND
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Buy Now Datasheet
Laser Drivers - ONET1141LRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Laser Drivers
ONET1141LRGER
Laser Drivers ONET1141LRGER
Laser Drivers 11.3Gbps Modulator Driver

Laser Drivers 11.3Gbps Modulator Driver

Buy Now Datasheet
IC LASER DRV 11.3GB 3.63V 24VQFN - 815-ONET1141LRGER - Utmel Electronic Limited
Hong Kong, China
IC LASER DRV 11.3GB 3.63V 24VQFN
815-ONET1141LRGER
IC LASER DRV 11.3GB 3.63V 24VQFN 815-ONET1141LRGER
IC LASER DRV 11.3GB 3.63V 24VQFN

IC LASER DRV 11.3GB 3.63V 24VQFN

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - ONET1141LRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
ONET1141LRGER
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers ONET1141LRGER
IC LASER DRV 11.3GB 3.63V 24VQFN

IC LASER DRV 11.3GB 3.63V 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ONET1141LRGER ONET1141LRGER-ND ONET1141LRGER 815-ONET1141LRGER ONET1141LRGER
Product Name ONET1141L 11.3Gbps Modulator Driver Laser Drivers Laser Drivers IC LASER DRV 11.3GB 3.63V 24VQFN Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Device Type ONET1141L 11.3Gbps Modulator Driver Laser Driver Laser Driver Laser Driver Laser Driver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 2.97V ~ 3.63V -3.3V; 3V; Other; 3.3V
Data Rate 1.13E7 kbps 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

ONET4291VA 4.25 Gbps VCSEL Driver with Serial Interface - ONET4291VARGPR - Texas Instruments
Specs
Device Type ONET4291VA 4.25 Gbps VCSEL Driver with Serial Interface
Features RoHS
Supply Voltage 3.3V
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details