11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)
IC LASER DRIVER 11.3GBPS 24VQFN
IC LASER DRV 11.3GB 3.63V 24VQFN
Laser Drivers 11.3Gbps Laser Diode Driver
| Texas Instruments | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ONET1101LRGET | 296-23314-2-ND | 815-ONET1101LRGET | ONET1101LRGET | ONET1101LRGET |
| Product Name | ONET1101L 11.3 Gbps Laser Diode Driver | Laser Drivers | IC LASER DRIVER 11.3GBPS 24VQFN | Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers | Laser Drivers |
| Device Type | Laser Driver | Laser Driver | Laser Driver | Laser Driver | Laser Driver |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3.3V | Other; 2.97V ~ 3.63V | -3.3V; 3V; Other; 3.3V | Other | 3V; 3.3V; 3.6V; Other; 2.97 V to 3.63 V |
| Data Rate | 1.13E7 kbps | 1.13E7 kbps | 1.13E7 kbps |