The NA556DR is a dual precision timer in a 14-pin SOIC package, operating over a temperature range of -40°C to +105°C, with two independent timing circuits per package capable of astable or monostable operation. Each timer features a TTL-compatible output that can source or sink up to 200 mA, with active pullup or pulldown capability. The device operates from a supply voltage of 4.5 V to 16 V and includes trigger and threshold levels set at approximately one-third and two-thirds of the supply voltage, adjustable via the control voltage pin. The package measures 8.65 mm × 3.91 mm with a height of 1.75 mm.
Dual Precision Timers 14-SOIC -40 to 105
Standard Timer Dual 14-Pin SOIC T/R Product overview: NA556DR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NA556DR can be used for catalog matching and distributor lookup.
555 Type, Timer/Oscillator (Dual) IC 14-SOIC
555 Type, Timer/Oscillator (Dual) IC 14-SOIC
555 Type, Timer/Oscillator (Dual) IC 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 059806-NA556DR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC OSC TIMER DUAL 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | NA556DR | 689-NA556DR | 296-21754-6-ND | 059806-NA556DR | NA556DR |
| Product Name | NA556 Dual Precision Timers | Dual SOIC Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA556DR | Programmable Timers and Oscillators |
| Package Type | PDIP,SOIC | Tape and Reel | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 14-SOIC | Surface Mount; SOIC; Surface Mount |