The NE555 Single Precision Timer from Texas Instruments is a versatile timing circuit capable of operating in both astable and monostable modes. It can produce timing intervals ranging from microseconds to hours, with an adjustable duty cycle. The device features a TTL-compatible output that can sink or source up to 200mA, making it suitable for various applications including pulse-shaping circuits, missing-pulse detectors, and pulse-width modulators. The NE555 operates with supply voltages between 5V and 15V, and its output levels are compatible with TTL inputs at a 5V supply. The timer's trigger and threshold levels are set at approximately one-third and two-thirds of the supply voltage, respectively, and can be modified using the control voltage pin. The device is available in multiple package types, including PDIP and SOIC, and is rated for an operating temperature range of 0°C to 70°C. This makes it a reliable choice for industrial control applications and other timing-related tasks.
Single Precision Timer 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Timers |
| Product Number | NE555PE3 |
| Product Name | NE555 Single Precision Timer |
| Package Type | PDIP,SO,SOIC,TSSOP |