Texas Instruments PMIC - PMIC - Display Drivers - MM58342N/NOPB MM58342N/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 788973-MM58342N/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Configuration: Alphanumeric or Dot Matrix Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Display Type: Vacuum Fluorescent (VF) Digits or Characters: 20 Digits Part Status: Obsolete(EOL) Family Name: MM58342 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): MM58342-NRE/NOPB; MM58342N; MM58342VX; MM58342V/NOPB; Introduction Date: February 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 788973-MM58342N/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Configuration: Alphanumeric or Dot Matrix Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Display Type: Vacuum Fluorescent (VF) Digits or Characters: 20 Digits Part Status: Obsolete(EOL) Family Name: MM58342 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): MM58342-NRE/NOPB; MM58342N; MM58342VX; MM58342V/NOPB; Introduction Date: February 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM58342N/NOPB - 788973-MM58342N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM58342N/NOPB
788973-MM58342N/NOPB
PMIC - PMIC - Display Drivers - MM58342N/NOPB 788973-MM58342N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 788973-MM58342N/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Configuration: Alphanumeric or Dot Matrix Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Display Type: Vacuum Fluorescent (VF) Digits or Characters: 20 Digits Part Status: Obsolete(EOL) Family Name: MM58342 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): MM58342-NRE/NOPB; MM58342N; MM58342VX; MM58342V/NOPB; Introduction Date: February 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 788973-MM58342N/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.600", 15.24mm)
Configuration: Alphanumeric or Dot Matrix
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Serial
Display Type: Vacuum Fluorescent (VF)
Digits or Characters: 20 Digits
Part Status: Obsolete(EOL)
Family Name: MM58342
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): MM58342-NRE/NOPB; MM58342N; MM58342VX; MM58342V/NOPB;
Introduction Date: February 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - MM58342N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM58342N/NOPB
Display Drivers MM58342N/NOPB
Vacuum Fluorescent (VF) Driver 28-DIP

Vacuum Fluorescent (VF) Driver 28-DIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 788973-MM58342N/NOPB MM58342N/NOPB
Product Name PMIC - PMIC - Display Drivers - MM58342N/NOPB Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261046-SI2493-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 2060258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-26
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100182DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details