Texas Instruments MM5483 Liquid Crystal Display Driver MM5483V

Description
Liquid Crystal Display Driver 44-PLCC -40 to 85
Request a Quote Datasheet
Description
Liquid Crystal Display Driver 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM5483 Liquid Crystal Display Driver - MM5483V - Texas Instruments
Dallas, TX, United States
MM5483 Liquid Crystal Display Driver
MM5483V
MM5483 Liquid Crystal Display Driver MM5483V
Liquid Crystal Display Driver 44-PLCC -40 to 85

Liquid Crystal Display Driver 44-PLCC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5483V - 1224506-MM5483V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5483V
1224506-MM5483V
PMIC - PMIC - Display Drivers - MM5483V 1224506-MM5483V
Manufacturer: Texas Instruments Win Source Part Number: 1224506-MM5483V Packaging: Tube Mounting Style: SMD Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: MM5483 Manufacturer Pack Quantity: 25 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1224506-MM5483V
Packaging: Tube
Mounting Style: SMD
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Interface: Serial
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: MM5483
Manufacturer Pack Quantity: 25
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 10V

Buy Now
Display Drivers - MM5483V-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5483V-ND
Display Drivers MM5483V-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Display Drivers - MM5483V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5483V
Display Drivers MM5483V
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MM5483V 1224506-MM5483V MM5483V-ND MM5483V
Product Name MM5483 Liquid Crystal Display Driver PMIC - PMIC - Display Drivers - MM5483V Display Drivers Display Drivers
Device Type MM5483 Liquid Crystal Display Driver Sensor Interface LCD Driver
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PDIP,PLCC 44-LCC (J-Lead) 44-LCC (J-Lead)
Supply Voltage Other; 3V ~ 10V Other; 3V ~ 10V Other; 3V ~ 10V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details