The MM5453 is a monolithic CMOS integrated circuit designed to drive liquid crystal displays with up to 33 segments, supporting alphanumeric and bar graph displays. It features serial data input, TTL compatibility, and cascading capability. The device is available in a 44-pin PLCC package and operates over a supply voltage range of 3 V to 10 V with an operating temperature range of -40°C to 85°C. It includes built-in latches for display data and supports backplane drive for LCD biasing. The part has limited ESD protection and requires proper handling to prevent MOS gate damage.
Liquid Crystal Display Drivers 44-PLCC -40 to 85
LCD Driver 44-PLCC (16.58x16.58)
Manufacturer: Texas Instruments
Win Source Part Number: 1077955-MM5453V/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
LCD Drivers LIQUID CRYSTAL DISPLAY DRIVER
LCD Driver 44-PLCC (16.58x16.58)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MM5453V/NOPB | MM5453V/NOPB-ND | 1077955-MM5453V/NOPB | MM5453V/NOPB | MM5453V/NOPB |
| Product Name | MM5453 Liquid Crystal Display Drivers | Display Drivers | PMIC - PMIC - Display Drivers - MM5453V/NOPB | LCD Drivers | Display Drivers |
| Device Type | MM5453 Liquid Crystal Display Drivers | LCD Driver | |||
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | PDIP,PLCC | 44-LCC (J-Lead) | PLCC; 44-PLCC (16.58x16.58) | PLCC-44 | 44-LCC (J-Lead) |