Texas Instruments MM5453 Liquid Crystal Display Drivers MM5453N/NOPB

Description
Liquid Crystal Display Drivers 40-PDIP -40 to 85
Request a Quote Datasheet
Description
Liquid Crystal Display Drivers 40-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM5453 Liquid Crystal Display Drivers - MM5453N/NOPB - Texas Instruments
Dallas, TX, United States
MM5453 Liquid Crystal Display Drivers
MM5453N/NOPB
MM5453 Liquid Crystal Display Drivers MM5453N/NOPB
Liquid Crystal Display Drivers 40-PDIP -40 to 85

Liquid Crystal Display Drivers 40-PDIP -40 to 85

Buy Now Datasheet
Display Drivers - 296-50632-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-50632-ND
Display Drivers 296-50632-ND
LCD Driver 40-DIP

LCD Driver 40-DIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5453N/NOPB - 107826-MM5453N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5453N/NOPB
107826-MM5453N/NOPB
PMIC - PMIC - Display Drivers - MM5453N/NOPB 107826-MM5453N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107826-MM5453N/NOPB Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-DIP Supply Voltage - Operating: 3 V to 10 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107826-MM5453N/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-DIP
Supply Voltage - Operating: 3 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - MM5453N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5453N/NOPB
Display Drivers MM5453N/NOPB
LCD Driver 40-DIP

LCD Driver 40-DIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MM5453N/NOPB 296-50632-ND 107826-MM5453N/NOPB MM5453N/NOPB
Product Name MM5453 Liquid Crystal Display Drivers Display Drivers PMIC - PMIC - Display Drivers - MM5453N/NOPB Display Drivers
Device Type MM5453 Liquid Crystal Display Drivers LCD Driver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details