Texas Instruments MM5452 Liquid Crystal Display Drivers MM5452VX/NOPB

Description
Liquid Crystal Display Drivers 44-PLCC -40 to 85
Request a Quote Datasheet
Description
Liquid Crystal Display Drivers 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM5452 Liquid Crystal Display Drivers - MM5452VX/NOPB - Texas Instruments
Dallas, TX, United States
MM5452 Liquid Crystal Display Drivers
MM5452VX/NOPB
MM5452 Liquid Crystal Display Drivers MM5452VX/NOPB
Liquid Crystal Display Drivers 44-PLCC -40 to 85

Liquid Crystal Display Drivers 44-PLCC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5452VX/NOPB - 124614-MM5452VX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5452VX/NOPB
124614-MM5452VX/NOPB
PMIC - PMIC - Display Drivers - MM5452VX/NOPB 124614-MM5452VX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124614-MM5452VX/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 3 V to 10 V

Manufacturer: Texas Instruments
Win Source Part Number: 124614-MM5452VX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 10 V

Buy Now Datasheet
Display Drivers - MM5452VX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5452VX/NOPBDKR-ND
Display Drivers MM5452VX/NOPBDKR-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Display Drivers - MM5452VX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5452VX/NOPBCT-ND
Display Drivers MM5452VX/NOPBCT-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Display Drivers - MM5452VX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5452VX/NOPBTR-ND
Display Drivers MM5452VX/NOPBTR-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Display Drivers - MM5452VX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5452VX/NOPB
Display Drivers MM5452VX/NOPB
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MM5452VX/NOPB 124614-MM5452VX/NOPB MM5452VX/NOPBDKR-ND MM5452VX/NOPB
Product Name MM5452 Liquid Crystal Display Drivers PMIC - PMIC - Display Drivers - MM5452VX/NOPB Display Drivers Display Drivers
Device Type MM5452 Liquid Crystal Display Drivers LCD Driver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PDIP,PLCC PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-89956013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Display Drivers - LM2426TE - 082614-LM2426TE - Win Source Electronics
Specs
Supply Voltage Other; 130 V ~ 180 V
Package Type TO-220-11
View Details
2 suppliers
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details