Texas Instruments MM5452 Liquid Crystal Display Drivers MM5452V

Description
Liquid Crystal Display Drivers 44-PLCC -40 to 85
Request a Quote Datasheet
Description
Liquid Crystal Display Drivers 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM5452 Liquid Crystal Display Drivers - MM5452V - Texas Instruments
Dallas, TX, United States
MM5452 Liquid Crystal Display Drivers
MM5452V
MM5452 Liquid Crystal Display Drivers MM5452V
Liquid Crystal Display Drivers 44-PLCC -40 to 85

Liquid Crystal Display Drivers 44-PLCC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5452V - 1224500-MM5452V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5452V
1224500-MM5452V
PMIC - PMIC - Display Drivers - MM5452V 1224500-MM5452V
Manufacturer: Texas Instruments Win Source Part Number: 1224500-MM5452V Packaging: Tube Mounting Style: SMD Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MM5452 Manufacturer Pack Quantity: 25 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1224500-MM5452V
Packaging: Tube
Mounting Style: SMD
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Interface: Serial
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: MM5452
Manufacturer Pack Quantity: 25
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 10V

Buy Now
Display Drivers - MM5452V-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5452V-ND
Display Drivers MM5452V-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Display Drivers - MM5452V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5452V
Display Drivers MM5452V
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Display Drivers - MM5452V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5452V
Display Drivers MM5452V
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MM5452V 1224500-MM5452V MM5452V-ND MM5452V
Product Name MM5452 Liquid Crystal Display Drivers PMIC - PMIC - Display Drivers - MM5452V Display Drivers Display Drivers
Device Type MM5452 Liquid Crystal Display Drivers Sensor Interface LCD Driver
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PDIP,PLCC 44-LCC (J-Lead) 44-LCC (J-Lead)
Supply Voltage Other; 3V ~ 10V Other; 3V ~ 10V Other; 3V ~ 10V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details