The MM145453 is a monolithic CMOS liquid crystal display driver capable of driving up to 33 LCD segments, supporting alphanumeric or bar graph displays, and operating with a supply voltage from 3 V to 10 V. It is housed in a 44-pin PLCC package and operates from −40°C to 85°C. The device features serial data input, TTL compatibility, and cascaded operation capability. It is pin-compatible with the MC145453.
Liquid Crystal Display Driver 44-PLCC 0 to 70
LCD Driver 44-PLCC (16.58x16.58)
LCD Driver 44-PLCC (16.58x16.58)
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MM145453VX | 296-36298-2-ND | MM145453VX |
| Product Name | MM145453 Liquid Crystal Display Driver | Display Drivers | Display Drivers |
| Device Type | MM145453 Liquid Crystal Display Driver | LCD Driver | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) |
| Technology | Serial | Serial |