The MM145453 is a monolithic CMOS LCD driver capable of driving up to 33 segments, suitable for alphanumeric or bar graph displays, and available in a 44-pin PLCC package. It operates from 3 V to 10 V supply voltage with an operating temperature range of 0°C to 70°C for the MM145453V/NOPB variant.
Liquid Crystal Display Driver 44-PLCC 0 to 70
LCD Driver 44-PLCC (16.58x16.58)
Manufacturer: Texas Instruments
Win Source Part Number: 788970-MM145453V/NOP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Operating Supply Voltage: 3 V ~ 10 V
Interface: Serial
Display Type: LCD
Digits or Characters: 4.5 Digits
Family Name: MM145453
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): MM145453VX; MM145453V; MM145453VX/NOPB;
Introduction Date: December 01, 1999
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
LCD Driver 44-PLCC (16.58x16.58)
LCD Drivers LIQUID CRYSTAL DISPLAY DRIVER
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MM145453V/NOPB | MM145453V/NOPB-ND | 788970-MM145453V/NOPB | MM145453V/NOPB | MM145453V/NOPB |
| Product Name | MM145453 Liquid Crystal Display Driver | Display Drivers | PMIC - PMIC - Display Drivers - MM145453V/NOPB | Display Drivers | LCD Drivers |
| Device Type | MM145453 Liquid Crystal Display Driver | Sensor Interface | LCD Driver | ||
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |
| Package Type | PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | PLCC-44 |