- Trained on our vast library of engineering resources.

Texas Instruments MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232ECN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECN - Texas Instruments
Dallas, TX, United States
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection
MAX232ECN
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232ECN
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-PDIP 0 to 70

Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-PDIP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECN - 1212689-MAX232ECN - Win Source Electronics
Yishun, Singapore
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECN
1212689-MAX232ECN
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECN 1212689-MAX232ECN
Manufacturer: Texas Instruments Win Source Part Number: 1212689-MAX232ECN Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX232E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MAX232EEPE+; MAX232EEPE; ADM232LANZ; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1212689-MAX232ECN
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX232E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MAX232EEPE+; MAX232EEPE; ADM232LANZ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232ECN
RS-232 Interface IC MAX232ECN
RS-232 Interface IC RS232 Line Driver/Receiver

RS-232 Interface IC RS232 Line Driver/Receiver

Supplier's Site Datasheet
 - MAX232ECN - Rochester Electronics
Newburyport, MA, United States
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection

MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection

Supplier's Site Datasheet
Transceiver, Rs232, 250Kbps, 5V, Dip-16; Device Type Texas Instruments - 29AH6462 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs232, 250Kbps, 5V, Dip-16; Device Type Texas Instruments
29AH6462
Transceiver, Rs232, 250Kbps, 5V, Dip-16; Device Type Texas Instruments 29AH6462
TRANSCEIVER, RS232, 250KBPS, 5V, DIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

TRANSCEIVER, RS232, 250KBPS, 5V, DIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX232ECN 1212689-MAX232ECN MAX232ECN MAX232ECN 29AH6462
Product Name MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECN RS-232 Interface IC Transceiver, Rs232, 250Kbps, 5V, Dip-16; Device Type Texas Instruments
Technology RS232 RS232
Device Type Receiver Receiver; Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221405M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3232IPWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
DS9638 RS-422 Dual High Speed Differential Line Driver - DS9638CM - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
# of Tx 2 #
View Details
2 suppliers