Dual EIA-232 Driver/Receiver 16-SOIC 0 to 70
Dual RS-232 Line Transceiver, 16-Pin SOIC, 5V Product overview: MAX232DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232DR can be used for catalog matching and distributor lookup.
Line Transmitter/Receiver
Line Transmitter/Receiver
Line Transmitter/Receiver
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 TRANSCEIVER, 5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC, TRANSCEIVER, 5.5V, SMD, SOIC16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 TRANSCEIVER, 5V, SOIC-16, FULL REEL; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC Dual RS232
120Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232DR | 710-MAX232DR | 6604879P | 6604879 | MAX232DR | 75C0971 | MAX232DR | MAX232DR |
| Product Name | MAX232 Dual EIA-232 Driver/Receiver | Dual 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Drivers, Receivers, Transceivers | Rs-232 Transceiver, 5V, Soic-16; Device Type Texas Instruments | RS-232 Interface IC | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Device Type | Receiver | Transceiver | Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter | Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter | Transceiver; Transceiver | Terminators; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | |||||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |