Texas Instruments MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection MAX213IDWR

Description
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC -40 to 85
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213IDWR - Texas Instruments
Dallas, TX, United States
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection
MAX213IDWR
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection MAX213IDWR
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC -40 to 85

5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX213IDWR - 1066920-MAX213IDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX213IDWR
1066920-MAX213IDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX213IDWR 1066920-MAX213IDWR
Manufacturer: Texas Instruments Win Source Part Number: 1066920-MAX213IDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1066920-MAX213IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MAX213IDWR
SOIC Interface Transceiver IC 710-MAX213IDWR
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC -40 to 85 Product overview: MAX213IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX213IDWR can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC -40 to 85 Product overview: MAX213IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX213IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX213IDWR
RS-232 Interface IC MAX213IDWR
RS-232 Interface IC 5V MultiChannel Line Driver/Receiver

RS-232 Interface IC 5V MultiChannel Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX213IDWR 1066920-MAX213IDWR 710-MAX213IDWR MAX213IDWR
Product Name MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX213IDWR SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details