Texas Instruments MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection MAX207IDWR

Description
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC -40 to 85
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207IDWR - Texas Instruments
Dallas, TX, United States
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection
MAX207IDWR
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection MAX207IDWR
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC -40 to 85

5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-MAX207IDWR
5V SOIC Interface Transceiver IC 710-MAX207IDWR
5V RS-232 Bus Transceiver, 5 Tx/3 Rx, 120Kbps, SOIC Product overview: MAX207IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX207IDWR can be used for catalog matching and distributor lookup.

5V RS-232 Bus Transceiver, 5 Tx/3 Rx, 120Kbps, SOIC Product overview: MAX207IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX207IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX207IDWR - 129665-MAX207IDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX207IDWR
129665-MAX207IDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX207IDWR 129665-MAX207IDWR
Manufacturer: Texas Instruments Win Source Part Number: 129665-MAX207IDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Texas Instruments
Win Source Part Number: 129665-MAX207IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX207IDWR
RS-232 Interface IC MAX207IDWR
RS-232 Interface IC 5V MultiCh Line Driver/Receiver

RS-232 Interface IC 5V MultiCh Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX207IDWR 710-MAX207IDWR 129665-MAX207IDWR MAX207IDWR
Product Name MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX207IDWR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55114 Dual Differential Line Driver - 5962-8874402FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
DS34LV87T Enhanced CMOS Quad Differential Line Driver - DS34LV87TM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
7 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers