Texas Instruments SN54HC138 3-Line To 8-Line Decoders/Demultiplexers M38510/65802B2A

Description
3-Line To 8-Line Decoders/Demultiplex ers 20-LCCC -55 to 125
Request a Quote
Description
3-Line To 8-Line Decoders/Demultiplex ers 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-Line To 8-Line Decoders/Demultiplexers in a 20-pin LCCC package with an operating temperature range of -55 to 125 °C, designed for high-speed memory decoding and data transmission applications with a supply voltage range of 2 V to 6 V, typical propagation delay of 15 ns, and ±4-mA output drive at 5 V.

Datasheet Summary
Powered by GS/AI

3-Line To 8-Line Decoders/Demultiplexers in a 20-pin LCCC package with an operating temperature range of -55 to 125 °C, designed for high-speed memory decoding and data transmission applications with a supply voltage range of 2 V to 6 V, typical propagation delay of 15 ns, and ±4-mA output drive at 5 V.

Suppliers

Company
Product
Description
Supplier Links
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - M38510/65802B2A - Texas Instruments
Dallas, TX, United States
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers
M38510/65802B2A
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers M38510/65802B2A
3-Line To 8-Line Decoders/Demultiplex ers 20-LCCC -55 to 125

3-Line To 8-Line Decoders/Demultiplexers 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number M38510/65802B2A
Product Name SN54HC138 3-Line To 8-Line Decoders/Demultiplexers
Function Decoder/Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238MT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Specs
Supply Voltage 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details