Switched-Capacitor Voltage Converters With Regulator 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1204875-LT1054CDW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Adjustable (Fixed)
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LT1054
Output Voltage: 3.5V (-Vin, 2Vin)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Voltage MAX: 26.4V
Input Voltage MIN: 3.5V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LT1054CSW; LT1054CSW#TRM; LT1054CSW/TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
"Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295"", 7.50mm Width)"
15V In, 100mA Out, -5V Fixed/Adj Switched-Capacitor DC/DC Converter, SOIC Product overview: LT1054CDW from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100mA, -5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, -5V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1054CDW can be used for catalog matching and distributor lookup.
Switching Voltage Regulators Bipolar Regulated V
IC REG CHARG PUMP INV 16SOIC
IC REG CHARG PUMP INV 16SOIC
IC REG CHARG PUMP INV 16SOIC
IC REG SWITCHD CAP INV 16SOIC
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LT1054CDW | 1204875-LT1054CDW | 296-9590-5-ND | 739-LT1054CDW | LT1054CDW | LT1054CDW | LT1054CDW | LT1054CDW | 815-LT1054CDW | LT1054CDW |
| Product Name | LT1054 Switched-Capacitor Voltage Converters With Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CDW | Voltage Regulators - DC DC Switching Regulators | 15V 100mA -5V SOIC Voltage Regulator IC | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG SWITCHD CAP INV 16SOIC | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | Boost | |||||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | -5 volts | 2 volts | 3.5 to 26.4 volts | -5 volts | 3.5 volts | 3.5 volts | -5 volts | 3.5 to 26.4 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |