LOG100 Precision Logarithmic and Log Ratio Amplifier
LOG OR ANTILOG AMPLIFIER, 0.045MHz BAND WIDTH, CDIP14, HERMETIC SEALED, CERAMIC, DIP-14 Product overview: LOG100JP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.045MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.045MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG100JP can be used for catalog matching and distributor lookup.
Log Or Antilog Amplifier, 1 Func, 0.045MHz Band Width, CDIP14
Logarithmic and Log Ratio Amplifier 1 Circuit 14-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 084866-LOG100JP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 45kHz
Amplifier Type: Logarithmic and Log Ratio
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-CDIP
Supply Voltage - Operating: ±12 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC LOG/LOG 1 CIRCUIT 14CDIP
IC LOG/LOG 1 CIRCUIT 14CDIP
IC OPAMP LOGARITHMC 1CIRC 14CDIP
Logarithmic and Log Ratio Amplifier 1 Circuit 14-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LOG100JP | 687-LOG100JP | LOG100JP | LOG100JP-ND | 084866-LOG100JP | LOG100JP | LOG100JP | 815-LOG100JP | LOG100JP |
| Product Name | LOG100 Precision Logarithmic and Log Ratio Amplifier | 0.045MHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG100JP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP LOGARITHMC 1CIRC 14CDIP | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Log Amplifiers | ||||||||
| Quiescent Current (IQ) | 7000 microamps | ||||||||
| Bandwidth | 0.0450 MHz | 0.0450 MHz | 0.0450 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Rail/Tube | DIP; CDIP; CDIP14 | CDIP; "14-CDIP (0.300"", 7.62mm)" | DIP; CDIP; 14-CDIP | Through Hole | 14-CDIP (0.300, 7.62mm) | DIP; CDIP; 14-CDIP (0.300, 7.62mm) | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) |