The LMZ14202EXT is a 2-A step-down DC-DC power module with a 42-V maximum input voltage, designed for demanding and rugged applications. It features an integrated shielded inductor, requires only three external resistors and four capacitors, and operates with up to 90% efficiency. The device is packaged in a TO-PMOD (NDW) with a body size of 10.16 mm × 9.85 mm, includes an exposed pad for thermal dissipation, and supports junction temperatures from -55°C to 125°C. It meets MIL-STD-883 Method 2007.2 Condition A for vibration and MIL-STD-883 Method 2002.3 Condition B for drop testing. The part is pin-compatible with the LMZ14203EXT/2EXT/1EX
2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage for Military and Rugged App 7-TO-PMOD -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 923544-LMZ14202EXTTZ
Series: SIMPLE SWITCHER®
Operating Temperature Range: -55°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 6V - - 2A 6V - 42V Input
Package: TO-PMOD-7, Power Module
Package: Tube
Mounting: Surface Mount
Family Name: LMZ14202
Categories: Power Supplies - Board Mount
Case / Package: TO-PMOD-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -LMZ14202EXTTZE-NDR,
2A DC-DC Regulator, 42V In, 6V Out, -55°C to 125°C, SM Product overview: LMZ14202EXTTZE/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 42V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 42V, 6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ14202EXTTZE/N
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | LMZ14202EXTTZE/NOPB | 923544-LMZ14202EXTTZE/NOPB | 132-LMZ14202EXTTZE/NOPB |
| Product Name | LMZ14202EXT 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage for Military and Rugged App | Power Supplies Board Mount DCDC Converters - LMZ14202EXTTZE/NOPB | 2A 42V 6V DC-DC Converter IC |
| Package Type | Other; TO-PMOD | Other; TO-PMOD-7 | |
| Features | EMI Tested,Enable,Tracking | ||
| Output Voltage | 0.8000 to 6 volts | 6 volts |