10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 8-VSSOP -40 to 85
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op-Amp, 10MHz BW, 3mV Offset, 8-Pin MSOP Product overview: LMV722MMX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV722MMX can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BICMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV722MMX | LMV722MMX-ND | 687-LMV722MMX | LMV722MMX | LMV722MMX | LMV722MMX | LMV722MMX | LMV722MMX |
| Product Name | LMV722-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 10MHz MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Output Current (Iout) | 0.0240 amps | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 volts | ||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | |||||
| Slew Rate | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs | |||
| CMRR | 70 dB |