10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 8-VSSOP -40 to 105
Win Source Part Number: 1382512-LMV722IDGKRG
Category: Integrated Circuits (ICs)>Linear>Amplifi
Series: LMV®
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500 pcs
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 260 nA
Voltage - Input Offset: 80 µV
Current - Supply: 1.81mA (x2 Channels)
Current - Output / Channel: 52.6 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -45°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: LMV722
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual 10MHz Op Amp, 2.2-5V, 80dB CMRR, 80uV Vos, MSOP Product overview: LMV722IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV722IDGKRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps 10-MHz L-N L-V L-P
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV722IDGKRG4 | 1382512-LMV722IDGKRG4 | LMV722IDGKRG4-ND | 687-LMV722IDGKRG4 | 815-LMV722IDGKRG4 | LMV722IDGKRG4 | LMV722IDGKRG4 | LMV722IDGKRG4 | LMV722IDGKRG4 | LMV722IDGKRG4 |
| Product Name | LMV722 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Dual 10MHz 5V MSOP Operational Amplifier IC | IC OPAMP GP 2 CIRCUIT 8VSSOP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Output Current (Iout) | 0.0149 amps | |||||||||
| Supply Voltage (VS) | 2.2 to 5 volts | 2.2 to 5 volts | 2.2 volts | 2.2 volts | ||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||||||
| Slew Rate | 4.9 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs |