10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMV721M5 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721M5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202213-LMV721M5
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.03mA
Amplifier Type: General Purpose
Slew Rate: 5.25V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Current - Output / Channel: 52.6mA
Family Name: LMV721
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): MAX4412EUK; MAX4412EUK+; MAX4412EUK+T; MAX4412EUK-T;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LMV721
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.2V ~ 5.5V, ±1.1V ~ 2.25V
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single-channel 10MHz, low Noise, low voltage, and low power operational amplifier 5-SOT-23 -40 to 85
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV721M5 | LMV721M5CT-ND | 687-LMV721M5 | 1202213-LMV721M5 | LMV721M5 | LMV721M5 | LMV721M5 | LMV721M5 | LMV721M5 |
| Product Name | LMV721-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Newest Parts - LMV721M5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Current (Iout) | 0.0240 amps | ||||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5.5 volts | |||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | ||||||
| Slew Rate | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs | |||
| CMRR | 89 dB |