Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61PD0A2-SIAT LMK61PD0A2-SIAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 779503-LMK61PD0A2-SI AT Packaging: Reel package Type: Clock Oscillator Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Module Mounting: SMD Frequency: 62.5MHz, 100MHz, 106.25MHz, 125MHz, 156.25MHz, 212.5MHz, 312.5MHz Operating Supply Voltage: 3.135 V ~ 3.465 V Categories: Integrated Circuits (ICs) Operating Supply Current: 162mA Manufacturer Package: 8-QFM (7x5) Alternative Parts (Cross-Reference): 534BA000498DG; 534BA000498DGR; SG-8504CA 100.0M 0011A-APRLZ0; SG-8504CA 100.0M 0011A-APRLZ3; Introduction Date: December 05, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779503-LMK61PD0A2-SI AT Packaging: Reel package Type: Clock Oscillator Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Module Mounting: SMD Frequency: 62.5MHz, 100MHz, 106.25MHz, 125MHz, 156.25MHz, 212.5MHz, 312.5MHz Operating Supply Voltage: 3.135 V ~ 3.465 V Categories: Integrated Circuits (ICs) Operating Supply Current: 162mA Manufacturer Package: 8-QFM (7x5) Alternative Parts (Cross-Reference): 534BA000498DG; 534BA000498DGR; SG-8504CA 100.0M 0011A-APRLZ0; SG-8504CA 100.0M 0011A-APRLZ3; Introduction Date: December 05, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61PD0A2-SIAT
779503-LMK61PD0A2-SIAT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61PD0A2-SIAT 779503-LMK61PD0A2-SIAT
Manufacturer: Texas Instruments Win Source Part Number: 779503-LMK61PD0A2-SI AT Packaging: Reel package Type: Clock Oscillator Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD Module Mounting: SMD Frequency: 62.5MHz, 100MHz, 106.25MHz, 125MHz, 156.25MHz, 212.5MHz, 312.5MHz Operating Supply Voltage: 3.135 V ~ 3.465 V Categories: Integrated Circuits (ICs) Operating Supply Current: 162mA Manufacturer Package: 8-QFM (7x5) Alternative Parts (Cross-Reference): 534BA000498DG; 534BA000498DGR; SG-8504CA 100.0M 0011A-APRLZ0; SG-8504CA 100.0M 0011A-APRLZ3; Introduction Date: December 05, 2015 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779503-LMK61PD0A2-SIAT
Packaging: Reel package
Type: Clock Oscillator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD Module
Mounting: SMD
Frequency: 62.5MHz, 100MHz, 106.25MHz, 125MHz, 156.25MHz, 212.5MHz, 312.5MHz
Operating Supply Voltage: 3.135 V ~ 3.465 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 162mA
Manufacturer Package: 8-QFM (7x5)
Alternative Parts (Cross-Reference): 534BA000498DG; 534BA000498DGR; SG-8504CA 100.0M 0011A-APRLZ0; SG-8504CA 100.0M 0011A-APRLZ3;
Introduction Date: December 05, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.135V 3.465V Clock and Timing IC - 176-LMK61PD0A2-SIAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.135V 3.465V Clock and Timing IC
176-LMK61PD0A2-SIAT
3.135V 3.465V Clock and Timing IC 176-LMK61PD0A2-SIAT
XTAL OSC XO 3.135V-3.465V 8SMD Product overview: LMK61PD0A2-SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.135V, 3.465V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.135V, 3.465V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-LMK61PD0A2-SIAT can be used for catalog matching and distributor lookup.

XTAL OSC XO 3.135V-3.465V 8SMD Product overview: LMK61PD0A2-SIAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.135V, 3.465V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.135V, 3.465V, Clock and Timing IC, Pin Configurable/Selectable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-LMK61PD0A2-SIAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 779503-LMK61PD0A2-SIAT 176-LMK61PD0A2-SIAT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMK61PD0A2-SIAT 3.135V 3.465V Clock and Timing IC
Package Type Surface Mount Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 62.5 to 312 MHz 0.1000 to 0.0625 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SNJ54122J - 1095327-SNJ54122J - Win Source Electronics
Specs
Package Type Surface Mount; DIP; CDIP
Features / Standards RoHS
View Details
2 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Programmable Timers and Oscillators - 1727-5961-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers