Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters LMK61A2-156M25SIAR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Packaging: Bulk Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 4mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Packaging: Bulk Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Packaging: Bulk Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Current - Supply (Disable) (Max): 4mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Packaging: Bulk
Frequency: 5kHz
Function: Multiple, NonProgrammable
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Current - Supply (Disable) (Max): 4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD736JRZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184EM - ICE184EM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 45 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details