2.4GHz Programmable Differential Amplifier with Gain Control 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055345-LMH6881SQE/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 2.4GHz
Amplifier Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 2400MHz Band Width, BICMOS, PQCC24
Operational Amplifier, 1 Func, 2400MHz Band Width, BICMOS, PQCC24
Differential Amplifier 1 Circuit 24-WQFN (4x4)
Differential Amplifier 1 Circuit 24-WQFN (4x4)
Differential Amplifier 1 Circuit 24-WQFN (4x4)
SP Amp DIFF AMP Single 5.25V 24-Pin WQFN EP T/R Product overview: LMH6881SQE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6881SQE/NOPB can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 24-WQFN (4x4)
IC OPAMP DIFF 1 CIRCUIT 24WQFN
IC OPAMP DIFF 2.4GHZ 24WQFN
Differential Amplifiers 2.4GHz Programmable Diff Amp
IC OPAMP DIFF 1 CIRCUIT 24WQFN
IC, PROG DIFF AMP, 2.4GHZ, 24WQFN; No. of Amplifiers:1Amplifie
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMH6881SQE/NOPB | 1055345-LMH6881SQE/NOPB | LMH6881SQE/NOPB | LMH6881SQE/NOPBCT-ND | 687-LMH6881SQE/NOPB | LMH6881SQE/NOPB | LMH6881SQE/NOPB | 815-LMH6881SQE/NOPB | LMH6881SQE/NOPB | LMH6881SQE/NOPB | 28AH2862 |
| Product Name | LMH6881 2.4GHz Programmable Differential Amplifier with Gain Control | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6881SQE/NOPB | Instrumentation, Op Amps, Buffer Amps | 5.25V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP DIFF 2.4GHZ 24WQFN | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Prog Diff Amp, 2.4Ghz, 24Wqfn; No. Of Amplifiers Texas Instruments | |
| Device Type | Differential Amplifiers | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
| Package Type | WQFN | 24-WQFN (4x4) | WQFN24 | 24-WFQFN Exposed Pad | WQFN EP | 24-WFQFN Exposed Pad | Surface Mount | 24-WFQFN Exposed Pad | |||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 volts | |||||||||
| Source Current (IS) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |