The LMH6881 is a DC to 2.4-GHz, high-linearity, programmable differential amplifier designed for signal conditioning applications. It is available in a 24-pin WQFN package with a nominal body size of 4.00 mm × 4.00 mm. The device supports a voltage gain range of 6 dB to 26 dB in 0.25-dB steps, features a 100-Ω input impedance, and offers parallel or SPI serial gain control. It operates from a single 5-V supply, has a noise figure of 9.7 dB, and delivers an OIP3 of 44 dBm at 100 MHz. The amplifier supports both differential and single-ended input sources, includes a power-down mode, and is rated for operation from -40°C to 85°C.
2.4GHz Programmable Differential Amplifier with Gain Control 24-WQFN -40 to 85
Operational Amplifier, 1 Func, 2400MHz Band Width, BICMOS, PQCC24
Manufacturer: Texas Instruments
Win Source Part Number: 811869-LMH6881SQ/NOP
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 2.4GHz
Amplifier Type: Differential
Current - Supply: 100mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: LMH6881
SP Amp DIFF AMP Single 5.25V 24-Pin WQFN EP T/R Product overview: LMH6881SQ/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6881SQ/NOPB can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 24-WQFN (4x4)
Differential Amplifier 1 Circuit 24-WQFN (4x4)
Differential Amplifier 1 Circuit 24-WQFN (4x4)
IC OPAMP DIFF 1 CIRCUIT 24WQFN
Differential Amplifier 1 Circuit 24-WQFN (4x4)
Differential Amplifier 1 Circuit 24-WQFN (4x4)
Differential Amplifiers 2.4GHz Programmable Diff Amp
IC OPAMP DIFF 1 CIRCUIT 24WQFN
IC OPAMP DIFF 1 CIRCUIT 24WQFN
IC OPAMP DIFF 1 CIRCUIT 24WQFN
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6881SQ/NOPB | LMH6881SQ/NOPB | 811869-LMH6881SQ/NOPB | 687-LMH6881SQ/NOPB | 296-40271-2-ND | LMH6881SQ/NOPB | LMH6881SQ/NOPB | LMH6881SQ/NOPB | LMH6881SQ/NOPB | LMH6881SQ/NOPB |
| Product Name | LMH6881 2.4GHz Programmable Differential Amplifier with Gain Control | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6881SQ/NOPB | 5.25V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | WQFN | WQFN24 | WQFN EP | 24-WFQFN Exposed Pad | Surface Mount | 24-WFQFN Exposed Pad | Surface Mount | |||
| Standards | RoHS | RoHS | ||||||||
| Life Cycle Stage | Active | Active | Active |