Texas Instruments LMH6704 650 MHz Selectable Gain Buffer with Disable LMH6704MF/NOPB

Description
650 MHz Selectable Gain Buffer with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
650 MHz Selectable Gain Buffer with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6704 650 MHz Selectable Gain Buffer with Disable - LMH6704MF/NOPB - Texas Instruments
Dallas, TX, United States
LMH6704 650 MHz Selectable Gain Buffer with Disable
LMH6704MF/NOPB
LMH6704 650 MHz Selectable Gain Buffer with Disable LMH6704MF/NOPB
650 MHz Selectable Gain Buffer with Disable 6-SOT-23 -40 to 85

650 MHz Selectable Gain Buffer with Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321032-LMH6704MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321032-LMH6704MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321032-LMH6704MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1321032-LMH6704MF/NO PB Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 1,000 Mounting: Surface Mount -3db Bandwidth: 650 MHz Amplifier Type: Buffer Slew Rate: 3000V/µs Current - Input Bias: 5 µA Voltage - Input Offset: 2 mV Current - Supply: 11.5mA Current - Output / Channel: 90 mA Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMH6704MFNOPB,LMH670 4MF/NOPBCT,LMH6704MF /NOPBTR,LMH6704MFCT- NDR,LMH6704MFTR-NDR, LMH6704MF/NOPBDKR,*L MH6704MF/NOPB,LMH670 4MFDKR-NDR Base Product Number: LMH6704 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 8 V Voltage - Supply Span (Max): 12 V

Manufacturer: Texas Instruments
Win Source Part Number: 1321032-LMH6704MF/NOPB
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 1,000
Mounting: Surface Mount
-3db Bandwidth: 650 MHz
Amplifier Type: Buffer
Slew Rate: 3000V/µs
Current - Input Bias: 5 µA
Voltage - Input Offset: 2 mV
Current - Supply: 11.5mA
Current - Output / Channel: 90 mA
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMH6704MFNOPB,LMH6704MF/NOPBCT,LMH6704MF/NOPBTR,LMH6704MFCT-NDR,LMH6704MFTR-NDR,LMH6704MF/NOPBDKR,*LMH6704MF/NOPB,LMH6704MFDKR-NDR
Base Product Number: LMH6704
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 12 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6704MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6704MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMH6704MF/NOPBCT-ND
Buffer Amplifier 1 Circuit SOT-23-6

Buffer Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6704MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6704MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6704MF/NOPBTR-ND
Buffer Amplifier 1 Circuit SOT-23-6

Buffer Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6704MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6704MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMH6704MF/NOPBDKR-ND
Buffer Amplifier 1 Circuit SOT-23-6

Buffer Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
 - LMH6704MF/NOPB - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO6

Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO6

Supplier's Site Datasheet
 - LMH6704MF/NOPB - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO6

Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
650 MHZ Operational Amplifier IC
687-LMH6704MF/NOPB
650 MHZ Operational Amplifier IC 687-LMH6704MF/NOPB
LMH6704 650 MHZ SELECTABLE GAIN Product overview: LMH6704MF/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650 MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6704MF/NOPB can be used for catalog matching and distributor lookup.

LMH6704 650 MHZ SELECTABLE GAIN Product overview: LMH6704MF/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650 MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6704MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6704MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6704MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6704MF/NOPB
Buffer Amplifier 1 Circuit SOT-23-6

Buffer Amplifier 1 Circuit SOT-23-6

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6704MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6704MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6704MF/NOPB
IC BUFFER 1 CIRCUIT SOT23-6

IC BUFFER 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Special Purpose Amplifiers
LMH6704MF/NOPB
Special Purpose Amplifiers LMH6704MF/NOPB
Special Purpose Amplifiers 650MHz Selectable Gain Buffer

Special Purpose Amplifiers 650MHz Selectable Gain Buffer

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6704MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6704MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6704MF/NOPB
IC BUFFER 1 CIRCUIT SOT23-6

IC BUFFER 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6704MF/NOPB 1321032-LMH6704MF/NOPB LMH6704MF/NOPBCT-ND LMH6704MF/NOPB 687-LMH6704MF/NOPB LMH6704MF/NOPB LMH6704MF/NOPB LMH6704MF/NOPB LMH6704MF/NOPB
Product Name LMH6704 650 MHz Selectable Gain Buffer with Disable Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps 650 MHZ Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Slew Rate 3000 V/µs 3000 V/µs 3000 V/µs 3000 V/µs 3000 V/µs 0.0030 V/µs
Supply Voltage (VS) 8 to 12 volts
VOS 7 millivolts 2 millivolts 2 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
2 suppliers
Linear Comparator IC - 692-AMC22C12DR - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers