270MHz Single Supply, Single & Dual Operational Amplifiers 5-SC70 -40 to 85
270MHz Op Amp, 700V/µs Slew Rate, 12V Max Supply, SC Package Product overview: LMH6657MG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MHz, 700V, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 270MHz, 700V, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6657MG can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, PDSO5
Voltage Feedback Amplifier 1 Circuit SC-70-5
Operational Amplifiers - Op Amps 270MHz Single Supply, Single & Dual Operational Amplifiers 5-SC70 -40 to 85
Voltage Feedback Amplifier 1 Circuit SC-70-5
Voltage Feedback Amplifier 1 Circuit SC-70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6657MG | 687-LMH6657MG | LMH6657MG | LMH6657MGTR-ND | LMH6657MG | LMH6657MG | LMH6657MG | LMH6657MG | LMH6657MG |
| Product Name | LMH6657 270MHz Single Supply, Single & Dual Operational Amplifiers | 270MHz 700V 12V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 3 volts | ||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 9000 microamps | ||||||||
| GBW | 270 MHz | 140 MHz | 140 MHz |