900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-WSON -40 to 125
900MHz Fully Diff Amp, 2300V/µs Slew Rate, 120mA Output, 8-WSON Product overview: LMH6553SDE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 2300V, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900MHz, 2300V, 120mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6553SDE/NOPB can be used for catalog matching and distributor lookup.
LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp
LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp
Manufacturer: Texas Instruments
Win Source Part Number: 779466-LMH6553SDE/NO
Series: LMH, PowerWise
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 900MHz
Amplifier Type: Current Feedback
Current - Input Bias: 50μA
Family Name: LMH6553
Categories: Integrated Circuits (ICs)
Operating Supply Current: 29.1mA
Manufacturer Package: 8-WSON (3x2.5)
Output Current per Channel: 120mA
SR - Slew Rate: 2300 V/μs
Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Alternative Parts (Cross-Reference): AD8350ARM20-REEL7; AD8350AR15; AD8350AR20-REEL; AD8350ARM15-REEL;
Introduction Date: September 19, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
IC OPAMP CFA 1 CIRCUIT 8WSON
Differential Amplifiers 900Mhz Diff Amp W/ Clamp
IC OPAMP CFA 1 CIRCUIT 8WSON
IC OPAMP CFA 1 CIRCUIT 8WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6553SDE/NOPB | 687-LMH6553SDE/NOPB | LMH6553SDE/NOPB | 779466-LMH6553SDE/NOPB | 296-41440-6-ND | LMH6553SDE/NOPB | LMH6553SDE/NOPB | LMH6553SDE/NOPB | LMH6553SDE/NOPB | LMH6553SDE/NOPB |
| Product Name | LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp | 900MHz 2300V 120mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6553SDE/NOPB | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | SO PowerPAD,WSON | Tape and Reel | WSON8 | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9 volts | 4.5 volts | 4.5 volts |