Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-SOIC -40 to 85
IC SPECIALTY ANALOG CIRCUIT, PDSO14, SOIC-14, Analog IC:Other Product overview: LMH6502MAX/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6502MAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055266-LMH6502MAX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 130MHz
Amplifier Type: Variable Gain
Slew Rate: 1800 V/μs
Current - Input Bias: 9μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 27mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Variable Gain Amplifier 1 Circuit 14-SOIC
LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier
Variable Gain Amplifier 1 Circuit 14-SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
Special Purpose Amplifiers Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6502MAX/NOPB | 687-LMH6502MAX/NOPB | 1055266-LMH6502MAX/NOPB | LMH6502MAX/NOPB-ND | LMH6502MAX/NOPB | LMH6502MAX/NOPB | LMH6502MAX/NOPB | LMH6502MAX/NOPB | LMH6502MAX/NOPB |
| Product Name | LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6502MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | |
| Device Type | Variable Gain Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,TSSOP | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Supply Voltage (VS) | 5 to ? volts | 5 to 12 volts | 5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |