Differential, High Speed Op Amp 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1201470-LMH6551QMME/
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 4μA
Voltage - Input Offset: 500μV
Family Name: LMH6551Q
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 65mA
SR - Slew Rate: 2400 V/μs
Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4267EUA+; MAX4266EUA-T; MAX4266EUA;
Introduction Date: November 29, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP
LMH6551Q-Q1 Differential, High Speed Op Amp
LMH6551Q-Q1 Differential, High Speed Op Amp
High Speed Op Amp, 370MHz BW, 2400V/µs SR, 1-Ch, MSOP Product overview: LMH6551QMME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2400V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2400V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6551QMME/NOPB
Differential Amplifiers Differential, High Speed Op Amp 8-VSSOP -40 to 125
DIFFERENTIAL AMPLIFIER, 370MHz, 2400V/uS, MSOP-8; No. of Amplifiers:1Amplifie
IC OPAMP VFB 1 CIRCUIT 8VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6551QMME/NOPB | 1201470-LMH6551QMME/NOPB | LMH6551QMME/NOPBTR-ND | LMH6551QMME/NOPB | 687-LMH6551QMME/NOPB | LMH6551QMME/NOPB | 79T9680 | LMH6551QMME/NOPB | LMH6551QMME/NOPB | LMH6551QMME/NOPB |
| Product Name | LMH6551Q-Q1 Differential, High Speed Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6551QMME/NOPB | Instrumentation, Op Amps, Buffer Amps | 370MHz 2400V MSOP Operational Amplifier IC | Differential Amplifiers | Differential Amplifier, 370Mhz, 2400V/us, Msop-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 11 volts | 6 volts | 3 volts | |||||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 14500 microamps | |||||||||
| GBW | 370 MHz |