Texas Instruments LMH3401 7-GHz, Ultra-Wideband, Fully Differential Amplifier LMH3401IRMST

Description
7-GHz, Ultra-Wideband, Fully Differential Amplifier 14-UQFN -40 to 85
Request a Quote Datasheet
Description
7-GHz, Ultra-Wideband, Fully Differential Amplifier 14-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH3401 7-GHz, Ultra-Wideband, Fully Differential Amplifier - LMH3401IRMST - Texas Instruments
Dallas, TX, United States
LMH3401 7-GHz, Ultra-Wideband, Fully Differential Amplifier
LMH3401IRMST
LMH3401 7-GHz, Ultra-Wideband, Fully Differential Amplifier LMH3401IRMST
7-GHz, Ultra-Wideband, Fully Differential Amplifier 14-UQFN -40 to 85

7-GHz, Ultra-Wideband, Fully Differential Amplifier 14-UQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
7GHz 8GHz 18kV Operational Amplifier IC
687-LMH3401IRMST
7GHz 8GHz 18kV Operational Amplifier IC 687-LMH3401IRMST
7GHz RF Diff Amp, 8GHz GBW, 18kV/µs Slew Rate, 5V Product overview: LMH3401IRMST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7GHz, 8GHz, 18kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7GHz, 8GHz, 18kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH3401IRMST can be used for catalog matching and distributor lookup.

7GHz RF Diff Amp, 8GHz GBW, 18kV/µs Slew Rate, 5V Product overview: LMH3401IRMST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7GHz, 8GHz, 18kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7GHz, 8GHz, 18kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH3401IRMST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321104-LMH3401IRMST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321104-LMH3401IRMST
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321104-LMH3401IRMST
Manufacturer: Texas Instruments Win Source Part Number: 1321104-LMH3401IRMST Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 250 Mounting: Surface Mount Output Type: Differential -3db Bandwidth: 7 GHz Amplifier Type: Differential Slew Rate: 18000V/µs Current - Supply: 55mA Supplier Device Package: 14-UQFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-UFQFN ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-38535-2,296-3853 5-1,296-38535-6,LMH3 401IRMST-ND,-296-385 35-1-ND Base Product Number: LMH3401 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 3.3 V Voltage - Supply Span (Max): 5.25 V

Manufacturer: Texas Instruments
Win Source Part Number: 1321104-LMH3401IRMST
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Output Type: Differential
-3db Bandwidth: 7 GHz
Amplifier Type: Differential
Slew Rate: 18000V/µs
Current - Supply: 55mA
Supplier Device Package: 14-UQFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-UFQFN
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-38535-2,296-38535-1,296-38535-6,LMH3401IRMST-ND,-296-38535-1-ND
Base Product Number: LMH3401
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3.3 V
Voltage - Supply Span (Max): 5.25 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38535-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38535-1-ND
Instrumentation, Op Amps, Buffer Amps 296-38535-1-ND
Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)

Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38535-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38535-6-ND
Instrumentation, Op Amps, Buffer Amps 296-38535-6-ND
Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)

Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38535-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38535-2-ND
Instrumentation, Op Amps, Buffer Amps 296-38535-2-ND
Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)

Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH3401IRMST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH3401IRMST
Integrated Circuits (ICs) - Linear - Amplifiers LMH3401IRMST
IC OPAMP DIFF 1 CIRCUIT 14UQFN

IC OPAMP DIFF 1 CIRCUIT 14UQFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH3401IRMST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH3401IRMST
Instrumentation, OP Amps, Buffer Amps LMH3401IRMST
Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)

Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)

Buy Now
TEXAS INSTRUMENTS LMH3401IRMSTDifferential Amplifier, Fixed-Gain, 1 Amplifiers, 16.6 dB, 7 GHz, -40 C, 85 C - 815-LMH3401IRMST - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS LMH3401IRMSTDifferential Amplifier, Fixed-Gain, 1 Amplifiers, 16.6 dB, 7 GHz, -40 C, 85 C
815-LMH3401IRMST
TEXAS INSTRUMENTS LMH3401IRMSTDifferential Amplifier, Fixed-Gain, 1 Amplifiers, 16.6 dB, 7 GHz, -40 C, 85 C 815-LMH3401IRMST
TEXAS INSTRUMENTS LMH3401IRMSTDifferen tial Amplifier, Fixed-Gain, 1 Amplifiers, 16.6 dB, 7 GHz, -40 C, 85 C

TEXAS INSTRUMENTS LMH3401IRMSTDifferential Amplifier, Fixed-Gain, 1 Amplifiers, 16.6 dB, 7 GHz, -40 C, 85 C

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
LMH3401IRMST
Differential Amplifiers LMH3401IRMST
Differential Amplifiers 7GHz,Ultra-WB, Fully Diff Amp

Differential Amplifiers 7GHz,Ultra-WB, Fully Diff Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH3401IRMST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH3401IRMST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH3401IRMST
IC OPAMP DIFF 1 CIRCUIT 14UQFN

IC OPAMP DIFF 1 CIRCUIT 14UQFN

Supplier's Site Datasheet
Diff Amp, 7Ghz, 18Kv/us, Uqfn-14; No. Of Amplifiers Texas Instruments - 28AH2842 - Newark, An Avnet Company
Chicago, IL, United States
Diff Amp, 7Ghz, 18Kv/us, Uqfn-14; No. Of Amplifiers Texas Instruments
28AH2842
Diff Amp, 7Ghz, 18Kv/us, Uqfn-14; No. Of Amplifiers Texas Instruments 28AH2842
DIFF AMP, 7GHZ, 18KV/US, UQFN-14; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:-; Gain dB Max:16.6dB; Bandwidth:7GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:UQFN; No. of RoHS Compliant: Yes

DIFF AMP, 7GHZ, 18KV/US, UQFN-14; No. of Amplifiers:1Amplifiers; Input Offset Voltage:-; Gain dB Max:16.6dB; Bandwidth:7GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:UQFN; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LMH3401IRMST 687-LMH3401IRMST 1321104-LMH3401IRMST 296-38535-1-ND LMH3401IRMST LMH3401IRMST 815-LMH3401IRMST LMH3401IRMST LMH3401IRMST 28AH2842
Product Name LMH3401 7-GHz, Ultra-Wideband, Fully Differential Amplifier 7GHz 8GHz 18kV Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps TEXAS INSTRUMENTS LMH3401IRMSTDifferential Amplifier, Fixed-Gain, 1 Amplifiers, 16.6 dB, 7 GHz, -40 C, 85 C Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Diff Amp, 7Ghz, 18Kv/us, Uqfn-14; No. Of Amplifiers Texas Instruments
Device Type Differential Amplifiers
Standards and Certifications RoHS RoHS
Package Type UQFN Cut Tape 14-UFQFN 14-UFQFN 14-UQFN (2.5x2.5) 14-UFQFN 14-UFQFN
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

THS4503 High-Speed Fully-Differential Amplifiers - THS4503IDGNRG4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
2 suppliers
Comparators - AMC22C11DR - Quarktwin Technology Ltd.
Texas Instruments
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132UA/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
11 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details