Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Texas Instruments LMC7101BIM5X/NOPB
Texas Instruments LMC7101BIM5X/NOPB
Texas Instruments LMC7101BIM5X/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer: Texas Instruments
Win Source Part Number: 136843-LMC7101BIM5X/
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 110μV
Family Name: LMC7101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15.5 V, ±1.35 V to 7.75 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LMC7101BIM5; LMC7101AIM5TR; LMC7101BIM5TX;
Introduction Date: April 27, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
1MHz Op Amp, Rail-to-Rail, 1.1MHz GBW, 800uA, SOT-23, 2.7-15.5V Product overview: LMC7101BIM5X/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.1MHz, 800uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.1MHz, 800uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101BIM5X/NOP
Operational Amplifiers - Op Amps TINY LOW POWER OP AMP W/ RRIO
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP-AMP, 1.1MHZ, 1.1V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.1MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 15.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMC7101BIM5X/NOPB | LMC7101BIM5X/NOPBDKR-ND | 2184535 | LMC7101BIM5X/NOPB | 136843-LMC7101BIM5X/NOPB | 687-LMC7101BIM5X/NOPB | LMC7101BIM5X/NOPB | LMC7101BIM5X/NOPB | LMC7101BIM5X/NOPB | LMC7101BIM5X/NOPB | 28AH2816 |
| Product Name | LMC7101 Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output | Instrumentation, Op Amps, Buffer Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101BIM5X/NOPB | 1MHz 1.1MHz 800uA SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 1.1Mhz, 1.1V/us, Sot-23-5; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Output Current (Iout) | 0.0240 amps | ||||||||||
| Supply Voltage (VS) | 2.7 to 15.5 volts | 2.7 volts | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 volts | ||||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | 1.1 MHz | |||||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs |