Precision CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, CMOS, 100kHz GBW, 4pA Ib, 900uV Vos, SOIC Product overview: LMC6064AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6064AIMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 139463-LMC6064AIMX/N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 100μV
Family Name: LMC6064
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 80μA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 100kHz
Alternative Parts (Cross-Reference): LMC660EM; AD8644ARZ-REEL; AD8644AR-REEL7;
Introduction Date: November 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
LMC6064 PRECISION CMOS QUAD MICR
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Precision Amplifiers Precision CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6064AIMX/NOPB | 687-LMC6064AIMX/NOPB | 139463-LMC6064AIMX/NOPB | 296-35438-6-ND | LMC6064AIMX/NOPB | LMC6064AIMX/NOPB | LMC6064AIMX/NOPB | LMC6064AIMX/NOPB | LMC6064AIMX/NOPB | LMC6064AIMX/NOPB |
| Product Name | LMC6064 Precision CMOS Quad Micropower Operational Amplifier | Quad 100kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6064AIMX/NOPB | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||||
| Output Current (Iout) | 0.0210 amps | |||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | 4.5 volts | |||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||
| Slew Rate | 0.0350 V/µs | 0.0350 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.0350 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs |